Micro Commercial Components Corp. Diodes, Rectifiers - Single - ES2M-TP ES2M-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1037029-ES2M-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (HSMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1037029-ES2M-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (HSMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ES2M-TP - 1037029-ES2M-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2M-TP
1037029-ES2M-TP
Diodes, Rectifiers - Single - ES2M-TP 1037029-ES2M-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1037029-ES2M-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (HSMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Micro Commercial Co
Win Source Part Number: 1037029-ES2M-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (HSMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - ES2M-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2M-TP-ND
Single Diodes ES2M-TP-ND
Diode Standard 1000V 2A Surface Mount DO-214AC (HSMA)

Diode Standard 1000V 2A Surface Mount DO-214AC (HSMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES2M-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES2M-TP
Discrete Semiconductor Products - Diodes - Rectifiers ES2M-TP
DIODE GEN PURP 1KV 2A DO214AC

DIODE GEN PURP 1KV 2A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1037029-ES2M-TP ES2M-TP-ND ES2M-TP
Product Name Diodes, Rectifiers - Single - ES2M-TP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.7 volts 1.7 volts
VR 1000 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
RF Pin Diode, Antenna Switch - BAR50-02V - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
View Details
2 suppliers
Schottky barrier diodes - BAT54S-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type LLD - Model: YA982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 400 volts
View Details