Win Source Part Number: 1366961-ES2DFL-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
Base Product Number: ES2D
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Interface Product overview: ES2DFL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2DFL-TP can be used for catalog matching and distributor lookup.
DIODE STANDARD 200V 2A DO221AC
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Step Recovery Diodes |
| Product Number | 1366961-ES2DFL-TP | 280-ES2DFL-TP | 353-ES2DFL-TP-ND | ES2DFL-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Diode and Rectifier | Single Diodes | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers |
| VF | 1 volts | |||
| VR | 200 volts | |||
| IR | 0.0050 mA | |||
| trr | 35 ns |