Manufacturer: Micro Commercial Co
Win Source Part Number: 918679-ES2D-TP
Features: Diode Standard 200 V 2A Surface Mount DO-214AC (HSMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ES2D
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (HSMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ES2D-TPTR, -ES2D-TPCT, -ES2D-TPTR, -ES2D-TPMSCT, 353-ES2D-TP-ND, -ES2D-TPCT-ND, Q8342725, 1505-ES2D-TPTR, ES2DTP, ES2D-TPCT, ES2D-TPDKR, -ES2D-TPDKR
DIODE GEN PURP 200V 2A DO214AC Product overview: ES2D-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D-TP can be used for catalog matching and distributor lookup.
Diode Standard 200V 2A Surface Mount DO-214AC (HSMA)
Diode Standard 200V 2A Surface Mount DO-214AC (HSMA)
DIODE GEN PURP 200V 2A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 918679-ES2D-TP | 280-ES2D-TP | ES2D-TPTR-ND | ES2D-TP |
| Product Name | Diodes, Rectifiers - Single - ES2D-TP | 200V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 200 V 2A Surface Mount DO-214AC (HSMA) | |||
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS |