DIODE GEN PURP 200V 2A DO214AC Product overview: ES2D-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D-LTP can be used for catalog matching and distributor lookup.
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)
Manufacturer: Micro Commercial Co
Win Source Part Number: 846475-ES2D-LTP
Features: Diode 200 V
Package: Reel - TR
Family Name: ES2D
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ES2D-LTPMSTR, -ES2D-LTPMSCT, -ES2D-LTPMSTR, ES2D-LTPMSCT
DIODE GEN PURP 200V 2A DO214AC
Rectifiers DIODE 200V 2A DO-214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-ES2D-LTP | ES2D-LTPMSTR-ND | 846475-ES2D-LTP | ES2D-LTP | ES2D-LTP |
| Product Name | 200V 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - ES2D-LTP | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape & Reel (TR) | SMA | DO-214AC-2 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |