Micro Commercial Components Corp. Single Diodes ES2C-TP

Description
Diode Standard 150V 2A Surface Mount DO-214AC (HSMA)
Request a Quote Datasheet
Description
Diode Standard 150V 2A Surface Mount DO-214AC (HSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES2C-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2C-TPTR-ND
Single Diodes ES2C-TPTR-ND
Diode Standard 150V 2A Surface Mount DO-214AC (HSMA)

Diode Standard 150V 2A Surface Mount DO-214AC (HSMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - ES2C-TP - 918674-ES2C-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2C-TP
918674-ES2C-TP
Diodes, Rectifiers - Single - ES2C-TP 918674-ES2C-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 918674-ES2C-TP Features: Diode Standard 150 V 2A Surface Mount DO-214AC (HSMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: ES2C Categories: Discrete Semiconductor Products Case / Package: DO-214AC (HSMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: Q9025120, -ES2C-TPTR, -ES2C-TPDKR, -ES2C-TPCT, ES2C-TPDKR, ES2C-TPTR, ES2C-TPCT, ES2CTP

Manufacturer: Micro Commercial Co
Win Source Part Number: 918674-ES2C-TP
Features: Diode Standard 150 V 2A Surface Mount DO-214AC (HSMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ES2C
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (HSMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: Q9025120, -ES2C-TPTR, -ES2C-TPDKR, -ES2C-TPCT, ES2C-TPDKR, ES2C-TPTR, ES2C-TPCT, ES2CTP

Buy Now Datasheet
150V 2A Diode and Rectifier - 280-ES2C-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 2A Diode and Rectifier
280-ES2C-TP
150V 2A Diode and Rectifier 280-ES2C-TP
DIODE GEN PURP 150V 2A DO214AC Product overview: ES2C-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2C-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 2A DO214AC Product overview: ES2C-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2C-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES2C-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES2C-TP
Discrete Semiconductor Products - Diodes - Rectifiers ES2C-TP
DIODE GEN PURP 150V 2A DO214AC

DIODE GEN PURP 150V 2A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number ES2C-TPTR-ND 918674-ES2C-TP 280-ES2C-TP ES2C-TP
Product Name Single Diodes Diodes, Rectifiers - Single - ES2C-TP 150V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F)
Diode Type Diode Standard 150 V 2A Surface Mount DO-214AC (HSMA)
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548682P - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
High Voltage Power Rectifiers - HRSCFS6000 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 1500 mA
trr 150 ns
View Details
 - BAS21LSYL - Rochester Electronics
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Bridge Rectifiers - M50100SB1200 - 1210679-M50100SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers