DIODE STANDARD 50V 2A DO214AC
Diode Standard 50V 2A Surface Mount DO-214AC (SMA)
Diode Standard 50V 2A Surface Mount DO-214AC (SMA)
Win Source Part Number: 1057791-ES2A-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): ES2DAF; ES2G-13-F; MURS120-E3/5BT; ES2G-E3/5BT; ER2D-LTP; ES2G-LTP;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -ES2A-LTPMSTR,-ES2A-
Base Product Number: ES2A
DIODE GEN PURP 50V 2A DO214AC
Rectifiers DIODE 50V 2A DO-214AC
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 353-ES2A-LTPDKR-ND | 1057791-ES2A-LTP | ES2A-LTP | ES2A-LTP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard | |||
| VF | 0.9500 volts | 0.9500 volts | ||
| VR | 50 volts |