DIODE GEN PURP 1KV 1A DO214AC Product overview: ES1M-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1M-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1172444-ES1M-TP
Manufacturer Homepage: www.mccsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Diode Standard 1000V 1A Surface Mount DO-214AC (HSMA)
DIODE GEN PURP 1KV 1A DO214AC
DIODE GEN PURP 1KV 1A DO214AC
Rectifiers super fast 1.0A 1000V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-ES1M-TP | 1172444-ES1M-TP | ES1M-TPTR-ND | ES1M-TP | ES1M-TP | ES1M-TP |
| Product Name | 1KV 1A Diode and Rectifier | Diodes, Rectifiers - Single - ES1M-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | DO-214AC | |||
| RoHS Compliant | RoHS | |||||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | ||||
| Configuration | Single |