Manufacturer: Micro Commercial Co
Win Source Part Number: 774242-ES1G-TP
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AC, SMA
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -50°C ~ 150°C
Family Name: ES1G
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (HSMA)
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): NRD4004TR-3KF; CD214A-F1400; RS1G/5A; FS1G HE3 TRTB;
Introduction Date: October 10, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Diode Standard 400V 1A Surface Mount DO-214AC (HSMA)
DIODE GEN PURP 400V 1A DO214AC
DIODE GEN PURP 400V 1A DO214AC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 774242-ES1G-TP | ES1G-TPTR-ND | 543-ES1G-TP | ES1G-TP |
| Product Name | Diodes, Rectifiers - Single - ES1G-TP | Single Diodes | DIODE GEN PURP 400V 1A DO214AC | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.35 volts | 1.35 volts | 1.35 volts | |
| VR | 400 volts | 400 volts | ||
| IR | 0.0050 mA | |||
| trr | 75 ns |