Manufacturer: Micro Commercial Co
Win Source Part Number: 1036999-ES1DE-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMAE)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 6k pcs
DIODE GEN PURP 200V 1A DO214AC Product overview: ES1DE-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1DE-TP can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Surface Mount DO-214AC (SMAE)
Rectifiers 1A,200V,ULTRA FAST RECOVERY RECTIFIERS
DIODE GEN PURP 200V 1A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1036999-ES1DE-TP | 280-ES1DE-TP | ES1DE-TPMSTR-ND | ES1DE-TP | ES1DE-TP |
| Product Name | Diodes, Rectifiers - Single - ES1DE-TP | 200V 1A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 0.9750 volts | 0.9750 volts | |||
| VR | 200 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 50 ns |