Micro Commercial Components Corp. 200V 1A Diode and Rectifier ES1D-TP

Description
DIODE GEN PURP 200V 1A DO214AC Product overview: ES1D-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 1A DO214AC Product overview: ES1D-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 280-ES1D-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-ES1D-TP
200V 1A Diode and Rectifier 280-ES1D-TP
DIODE GEN PURP 200V 1A DO214AC Product overview: ES1D-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A DO214AC Product overview: ES1D-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ES1D-TP - 803749-ES1D-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1D-TP
803749-ES1D-TP
Diodes, Rectifiers - Single - ES1D-TP 803749-ES1D-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 803749-ES1D-TP Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: -50°C ~ 150°C Part Status: Obsolete (End Of Life) Supplier Device Package: DO-214AC (HSMA) Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 975mV at 1A Current - Reverse Leakage at Vr: 5μA at 200V Part Number Series: ES1D

Manufacturer: Micro Commercial Co
Win Source Part Number: 803749-ES1D-TP
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -50°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-214AC (HSMA)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 975mV at 1A
Current - Reverse Leakage at Vr: 5μA at 200V
Part Number Series: ES1D

Buy Now
Single Diodes - ES1D-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1D-TPTR-ND
Single Diodes ES1D-TPTR-ND
Diode Standard 200V 1A Surface Mount DO-214AC (HSMA)

Diode Standard 200V 1A Surface Mount DO-214AC (HSMA)

Buy Now Datasheet
Single Diodes - 1505-ES1D-TPTR-CHP - DigiKey
Thief River Falls, MN, United States
Single Diodes
1505-ES1D-TPTR-CHP
Single Diodes 1505-ES1D-TPTR-CHP
Diode Standard 200V 1A Surface Mount DO-214AC (HSMA)

Diode Standard 200V 1A Surface Mount DO-214AC (HSMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1D-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1D-TP
Discrete Semiconductor Products - Diodes - Rectifiers ES1D-TP
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site
Fort Worth, TX, USA
1A 200V ULTRA FAST RECOVERY RECTIFIER, SMA, 13IN. REEL
70055603
1A 200V ULTRA FAST RECOVERY RECTIFIER, SMA, 13IN. REEL 70055603
1A 200V ULTRA FAST RECOVERY RECTIFIER, SMA, 13IN. REEL

1A 200V ULTRA FAST RECOVERY RECTIFIER, SMA, 13IN. REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Rectifiers Step Recovery Diodes Diodes Rectifiers Rectifiers
Product Number 280-ES1D-TP 803749-ES1D-TP ES1D-TPTR-ND ES1D-TP 70055603
Product Name 200V 1A Diode and Rectifier Diodes, Rectifiers - Single - ES1D-TP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers 1A 200V ULTRA FAST RECOVERY RECTIFIER, SMA, 13IN. REEL
Package Tape & Reel (TR) DO-214AC (HSMA)
RoHS Compliant RoHS
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to ? C (-58 to ? F)
Configuration Single
VF 0.9750 volts 0.9750 volts 0.9750 volts
Unlock Full Specs
to access all available technical data