Micro Commercial Components Corp. Single Diodes ES1CE-TP

Description
Diode Standard 150V 1A Surface Mount SMAE
Request a Quote Datasheet
Description
Diode Standard 150V 1A Surface Mount SMAE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES1CE-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1CE-TP-ND
Single Diodes ES1CE-TP-ND
Diode Standard 150V 1A Surface Mount SMAE

Diode Standard 150V 1A Surface Mount SMAE

Buy Now Datasheet
Diodes, Rectifiers - Single - ES1CE-TP - 1036995-ES1CE-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1CE-TP
1036995-ES1CE-TP
Diodes, Rectifiers - Single - ES1CE-TP 1036995-ES1CE-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1036995-ES1CE-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 975mV @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 150V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMAE Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1036995-ES1CE-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMAE
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES1CE-TP
Rectifiers ES1CE-TP
Rectifiers 1A,150V,ULTRA FAST RECOVERY RECTIFIERS

Rectifiers 1A,150V,ULTRA FAST RECOVERY RECTIFIERS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1CE-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1CE-TP
Discrete Semiconductor Products - Diodes - Rectifiers ES1CE-TP
DIODE GEN PURP 150V 1A DO214AC

DIODE GEN PURP 150V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number ES1CE-TP-ND 1036995-ES1CE-TP ES1CE-TP ES1CE-TP
Product Name Single Diodes Diodes, Rectifiers - Single - ES1CE-TP Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Diode Type Standard
VF 0.9750 volts 0.9750 volts
VR 150 volts
Unlock Full Specs
to access all available technical data