Manufacturer: Micro Commercial Co
Win Source Part Number: 1036988-ES1BE-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs
Diode Standard 100V 1A Surface Mount DO-214AC (SMAE)
Rectifiers 1A,100V,ULTRA FAST RECOVERY RECTIFIERS
DIODE GEN PURP 100V 1A DO214AC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1036988-ES1BE-TP | ES1BE-TPMSTR-ND | ES1BE-TP | ES1BE-TP |
| Product Name | Diodes, Rectifiers - Single - ES1BE-TP | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 0.9750 volts | 0.9750 volts | ||
| VR | 100 volts | |||
| IR | 0.0050 mA |