Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 100V 1A DO214AC Product overview: ES1B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1B-LTP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 040200-ES1B-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: ES1B-L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ES1B-AU_R1_00A1; ES1B-AU_R2_00A1; ES1B-AU T/R7;
Introduction Date: January 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
DIODE GEN PURP 100V 1A DO214AC
DIODE GEN PURP 100V 1A DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | ES1B-LTPMSTR-ND | 280-ES1B-LTP | 040200-ES1B-LTP | ES1B-LTP | ES1B-LTP | ES1B-LTP |
| Product Name | Single Diodes | 100V 1A Diode and Rectifier | Diodes, Rectifiers - Single - ES1B-LTP | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | Tape & Reel (TR) | DO-214AC | SMA; DO-214AC, SMA | SMA | ||
| RoHS Compliant | RoHS | |||||
| Diode Type | Standard | |||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts |