Micro Commercial Components Corp. Diodes, Rectifiers - Single - ES1AE-TP ES1AE-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1036985-ES1AE-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 975mV @ 1A Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMAE) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1036985-ES1AE-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 975mV @ 1A Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMAE) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ES1AE-TP - 1036985-ES1AE-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1AE-TP
1036985-ES1AE-TP
Diodes, Rectifiers - Single - ES1AE-TP 1036985-ES1AE-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1036985-ES1AE-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 975mV @ 1A Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMAE) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1036985-ES1AE-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMAE)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Single Diodes - ES1AE-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1AE-TPMSTR-ND
Single Diodes ES1AE-TPMSTR-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMAE)

Diode Standard 50V 1A Surface Mount DO-214AC (SMAE)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1AE-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1AE-TP
Discrete Semiconductor Products - Diodes - Rectifiers ES1AE-TP
DIODE GEN PURP 50V 1A DO214AC

DIODE GEN PURP 50V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
ES1AE-TP
Rectifiers ES1AE-TP
Rectifiers 1A,50V,ULTRA FAST RECOVERY RECTIFIERS

Rectifiers 1A,50V,ULTRA FAST RECOVERY RECTIFIERS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1036985-ES1AE-TP ES1AE-TPMSTR-ND ES1AE-TP ES1AE-TP
Product Name Diodes, Rectifiers - Single - ES1AE-TP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 0.9750 volts 0.9750 volts
VR 50 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: ESAD92-02R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 20 amps
VRRM 200 volts
View Details
General-purpose Schottky diode - BAS70W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
Bridge Rectifiers - CC1656-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Schottky Diodes & Rectifiers - 1222386 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-523; Sod-523
RoHS Compliant RoHS
View Details