DIODE GEN PURP 1KV 3A DO214AA Product overview: ER3MB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER3MB-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 774234-ER3MB-TP
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AA, SMB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: ER3MB
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AA (SMB)
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): RS3K; CGRB306-G; HS3KB; RS3M;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Diode Standard 1000V 3A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 3A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 3A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 1KV 3A DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-ER3MB-TP | 774234-ER3MB-TP | ER3MB-TPMSTR-ND | ER3MB-TP | ER3MB-TP |
| Product Name | 1KV 3A Diode and Rectifier | Diodes, Rectifiers - Single - ER3MB-TP | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DO-214AA | SMB | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.7 volts | 1.7 volts |