DIODE GEN PURP 600V 3A DO214AA Product overview: ER3JB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER3JB-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 135072-ER3JB-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Safety, Industrial
Quantity per package: 3k pcs
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Rectifiers 3A SUPER FAST RECOV SILICON RECTIFIER
DIODE GEN PURP 600V 3A DO214AA
DIODE GEN PURP 600V 3A DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-ER3JB-TP | 135072-ER3JB-TP | ER3JB-TPMSCT-ND | ER3JB-TP | ER3JB-TP | ER3JB-TP |
| Product Name | 600V 3A Diode and Rectifier | Diodes, Rectifiers - Single - ER3JB-TP | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | ||||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts |