Micro Commercial Components Corp. Single Diodes ER3G-TP

Description
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ER3G-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ER3G-TPMSTR-ND
Single Diodes ER3G-TPMSTR-ND
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - ER3G-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ER3G-TPMSCT-ND
Single Diodes ER3G-TPMSCT-ND
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - ER3G-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ER3G-TPMSDKR-ND
Single Diodes ER3G-TPMSDKR-ND
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
400V 3A Diode and Rectifier - 280-ER3G-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 3A Diode and Rectifier
280-ER3G-TP
400V 3A Diode and Rectifier 280-ER3G-TP
DIODE GEN PURP 400V 3A SMC Product overview: ER3G-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER3G-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 3A SMC Product overview: ER3G-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER3G-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ER3G-TP - 870688-ER3G-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ER3G-TP
870688-ER3G-TP
Diodes, Rectifiers - Single - ER3G-TP 870688-ER3G-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 870688-ER3G-TP Features: Diode Standard 400 V 3A Surface Mount SMC (DO-214AB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: ER3G Categories: Discrete Semiconductor Products Case / Package: SMC (DO-214AB) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ER3G-TPMSCT, ER3G-TPMSTR, ER3GTP, Q8549660, ER3G-TPMSDKR

Manufacturer: Micro Commercial Co
Win Source Part Number: 870688-ER3G-TP
Features: Diode Standard 400 V 3A Surface Mount SMC (DO-214AB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: ER3G
Categories: Discrete Semiconductor Products
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ER3G-TPMSCT, ER3G-TPMSTR, ER3GTP, Q8549660, ER3G-TPMSDKR

Buy Now Datasheet
DIODE GEN PURP 400V 3A DO214AB - 543-ER3G-TP - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 3A DO214AB
543-ER3G-TP
DIODE GEN PURP 400V 3A DO214AB 543-ER3G-TP
DIODE GEN PURP 400V 3A DO214AB

DIODE GEN PURP 400V 3A DO214AB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - ER3G-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ER3G-TP
Discrete Semiconductor Products - Diodes - Rectifiers ER3G-TP
DIODE GEN PURP 400V 3A SMC

DIODE GEN PURP 400V 3A SMC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
ER3G-TP
Rectifiers ER3G-TP
Rectifiers DIODE SUPER FAST 3A 400V SMC

Rectifiers DIODE SUPER FAST 3A 400V SMC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number ER3G-TPMSTR-ND 280-ER3G-TP 870688-ER3G-TP 543-ER3G-TP ER3G-TP ER3G-TP
Product Name Single Diodes 400V 3A Diode and Rectifier Diodes, Rectifiers - Single - ER3G-TP DIODE GEN PURP 400V 3A DO214AB Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -50 to 175 C (-58 to 347 F) -50 C (-58 F)
Package Tape & Reel (TR) DO-214AB, SMC
RoHS Compliant RoHS RoHS
Diode Type Diode Standard 400 V 3A Surface Mount SMC (DO-214AB)
Unlock Full Specs
to access all available technical data