Diode Standard 200V 3A Surface Mount SMC (DO-214AB)
Diode Standard 200V 3A Surface Mount SMC (DO-214AB)
Diode Standard 200V 3A Surface Mount SMC (DO-214AB)
Manufacturer: Micro Commercial Co
Win Source Part Number: 803649-ER3D-TP
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -50°C ~ 175°C
Supplier Device Package: DO-214AB (SMC)
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 3A
Current - Reverse Leakage at Vr: 5μA at 200V
Part Number Series: ER3D
DIODE GEN PURP 200V 3A SMC Product overview: ER3D-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER3D-TP can be used for catalog matching and distributor lookup.
Rectifiers DIODE SUPER FAST 3A 200V SMC
DIODE GEN PURP 200V 3A SMC
DIODE GEN PURP 200V 3A SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | ER3D-TPMSCT-ND | 803649-ER3D-TP | 280-ER3D-TP | ER3D-TP | ER3D-TP | ER3D-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ER3D-TP | 200V 3A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) | -50 C (-58 F) | |||
| Diode Type | Standard | |||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | |||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |