DIODE GEN PURP 200V 2A DO214AA Product overview: ER2D-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER2D-LTP can be used for catalog matching and distributor lookup.
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1036942-ER2D-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE GEN PURP 200V 2A DO214AA
Rectifiers DIODE 200V 2A DO-214AA
Rectifiers DIODE 200V 2A DO-214AA
DIODE GEN PURP 200V 2A DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-ER2D-LTP | 353-ER2D-LTPTR-ND | 1036942-ER2D-LTP | ER2D-LTP | 543-ER2D-LTP | ER2D-LTP | ER2D-LTP |
| Product Name | 200V 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - ER2D-LTP | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers DIODE 200V 2A DO-214AA | Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SMB | SMB; DO-214AA, SMB | ||||
| RoHS Compliant | RoHS | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard | Standard | |||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts |