Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 100V 2A DO214AA Product overview: ER2B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER2B-LTP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366806-ER2B-LTP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Base Product Number: ER2B
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Rectifiers DIODE 100V 2A DO-214AA
DIODE GEN PURP 100V 2A DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | ER2B-LTPMSTR-ND | 280-ER2B-LTP | 1366806-ER2B-LTP | ER2B-LTP | ER2B-LTP |
| Product Name | Single Diodes | 100V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | Tape & Reel (TR) | SMB | |||
| RoHS Compliant | RoHS | ||||
| VF | 0.9500 volts | 0.9500 volts |