Micro Commercial Components Corp. Single Diodes ER1J-TP

Description
Diode Standard 600V 1A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ER1J-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ER1J-TP-ND
Single Diodes ER1J-TP-ND
Diode Standard 600V 1A Surface Mount DO-214AA, HSMB

Diode Standard 600V 1A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
600V 1A Diode and Rectifier - 280-ER1J-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-ER1J-TP
600V 1A Diode and Rectifier 280-ER1J-TP
DIODE GP 600V 1A DO214AA HSMB Product overview: ER1J-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER1J-TP can be used for catalog matching and distributor lookup.

DIODE GP 600V 1A DO214AA HSMB Product overview: ER1J-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER1J-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ER1J-TP - 870684-ER1J-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ER1J-TP
870684-ER1J-TP
Diodes, Rectifiers - Single - ER1J-TP 870684-ER1J-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 870684-ER1J-TP Features: Diode Standard 600 V 1A Surface Mount DO-214AA, HSMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: ER1J Categories: Discrete Semiconductor Products Case / Package: DO-214AA, HSMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Micro Commercial Co
Win Source Part Number: 870684-ER1J-TP
Features: Diode Standard 600 V 1A Surface Mount DO-214AA, HSMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ER1J
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA, HSMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ER1J-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ER1J-TP
Discrete Semiconductor Products - Diodes - Rectifiers ER1J-TP
DIODE GP 600V 1A DO214AA HSMB

DIODE GP 600V 1A DO214AA HSMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number ER1J-TP-ND 280-ER1J-TP 870684-ER1J-TP ER1J-TP
Product Name Single Diodes 600V 1A Diode and Rectifier Diodes, Rectifiers - Single - ER1J-TP Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F)
Unlock Full Specs
to access all available technical data