DIODE GEN PURP 400V 1A DO214AA Product overview: ER1G-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER1G-LTP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1036938-ER1G-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Diode Standard 400V 1A Surface Mount DO-214AA (SMB)
Diode Standard 400V 1A Surface Mount DO-214AA (SMB)
Diode Standard 400V 1A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 400V 1A DO214AA
DIODE GEN PURP 400V 1A DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-ER1G-LTP | 1036938-ER1G-LTP | ER1G-LTPMSCT-ND | ER1G-LTP | 543-ER1G-LTP | ER1G-LTP |
| Product Name | 400V 1A Diode and Rectifier | Diodes, Rectifiers - Single - ER1G-LTP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 400V 1A DO214AA | Rectifiers |
| Package | Tape & Reel (TR) | SMB | SMB; DO-214AA, SMB | DO-214AA | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |