Micro Commercial Components Corp. Single Diodes ER1D-LTP

Description
Diode Standard 200V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ER1D-LTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ER1D-LTPMSTR-ND
Single Diodes ER1D-LTPMSTR-ND
Diode Standard 200V 1A Surface Mount DO-214AA (SMB)

Diode Standard 200V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - ER1D-LTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ER1D-LTPMSCT-ND
Single Diodes ER1D-LTPMSCT-ND
Diode Standard 200V 1A Surface Mount DO-214AA (SMB)

Diode Standard 200V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - ER1D-LTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ER1D-LTPMSDKR-ND
Single Diodes ER1D-LTPMSDKR-ND
Diode Standard 200V 1A Surface Mount DO-214AA (SMB)

Diode Standard 200V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - ER1D-LTP - 111898-ER1D-LTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ER1D-LTP
111898-ER1D-LTP
Diodes, Rectifiers - Single - ER1D-LTP 111898-ER1D-LTP
Manufacturer: Micro Commercial Co Win Source Part Number: 111898-ER1D-LTP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 950mV @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 111898-ER1D-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-ER1D-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-ER1D-LTP
200V 1A Diode and Rectifier 280-ER1D-LTP
DIODE GEN PURP 200V 1A DO214AA Product overview: ER1D-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER1D-LTP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A DO214AA Product overview: ER1D-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER1D-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
ER1D-LTP
Rectifiers ER1D-LTP
Rectifiers DIODE SUPER FAST 1A 200V SMB

Rectifiers DIODE SUPER FAST 1A 200V SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ER1D-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ER1D-LTP
Discrete Semiconductor Products - Diodes - Rectifiers ER1D-LTP
DIODE GEN PURP 200V 1A DO214AA

DIODE GEN PURP 200V 1A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number ER1D-LTPMSTR-ND 111898-ER1D-LTP 280-ER1D-LTP ER1D-LTP ER1D-LTP
Product Name Single Diodes Diodes, Rectifiers - Single - ER1D-LTP 200V 1A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 0.9500 volts 0.9500 volts
VR 200 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data