The DTC144TSA is a pre-biased NPN digital transistor in a TO-92S package, designed for simplified inverter circuit design with integrated bias resistors. It has a collector-emitter voltage rating of 50 V, continuous collector current of 100 mA, and power dissipation of 300 mW. The device operates with a junction temperature up to 150°C and meets UL 94 V-0 flammability standards. The TO-92S package has dimensions of 1.42-1.62 mm for lead spacing, 3.05-3.25 mm for body width, and 3.90-4.10 mm for body height. The part is RoHS compliant and moisture sensitive level 1. The -AP suffix indicates ammo packing.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 300mW Through Hole TO-92S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC144TSA-APTB-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |