Micro Commercial Components Corp. Single, Pre-Biased Bipolar Transistors DTC143ZUA-TP

Description
TRANS PREBIAS NPN 50V SOT323
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V SOT323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 353-DTC143ZUA-TP-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
353-DTC143ZUA-TP-ND
Single, Pre-Biased Bipolar Transistors 353-DTC143ZUA-TP-ND
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors - 1381966-DTC143ZUA-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
1381966-DTC143ZUA-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors 1381966-DTC143ZUA-TP
Win Source Part Number: 1381966-DTC143ZUA-TP Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single, Pre-Biased Bipolar Transistors Package: Bulk Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 250 MHz Mounting Type: Surface Mount Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 42 pct. Resistor - Base (R1): 4.7 kOhms HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Base Product Number: DTC143 Standard Package: 1 pcs

Win Source Part Number: 1381966-DTC143ZUA-TP
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single, Pre-Biased Bipolar Transistors
Package: Bulk
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V
Frequency - Transition: 250 MHz
Mounting Type: Surface Mount
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
Resistor - Base (R1): 4.7 kOhms
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Base Product Number: DTC143
Standard Package: 1 pcs

Buy Now Datasheet
Singapore, Singapore
50V Bipolar Transistor
292-DTC143ZUA-TP
50V Bipolar Transistor 292-DTC143ZUA-TP
TRANS PREBIAS NPN 50V SOT323 Product overview: DTC143ZUA-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143ZUA-TP can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SOT323 Product overview: DTC143ZUA-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143ZUA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC143ZUA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC143ZUA-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC143ZUA-TP
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 353-DTC143ZUA-TP-ND 1381966-DTC143ZUA-TP 292-DTC143ZUA-TP DTC143ZUA-TP
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323 Bulk SOT323; SC-70, SOT-323
IC(max) 100 milliamps 100000 milliamps 100 milliamps
Power Gain 80 dB
Operating Frequency 250 MHz
Unlock Full Specs
to access all available technical data