The DTC143XM is a digital transistor in an SOT-723 package, measuring 1.10 to 1.30 mm in height and width, and 0.70 to 0.90 mm in thickness, designed for switching applications. It features a maximum supply voltage of 50 V, an output current of 100 mA, and a power dissipation limit of 100 mW. The junction temperature range is -55°C to +150°C, with a thermal resistance of 1250°C/W. The device includes built-in input resistors with a ratio of R2/R1 between 1.7 and 2.6, and offers a DC current gain of 30 minimum at 10 mA output. It is halogen-free, RoHS compliant, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1.
TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC143XM-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |