Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 100mA 250MHz 200mW Surface Mount SOT-23-3L
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 100mA 250MHz 200mW Surface Mount SOT-23-3L
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 100mA 250MHz 200mW Surface Mount SOT-23-3L
TRANS PREBIAS NPN 0.1A SOT23-3
Bipolar Transistors - Pre-Biased NPN 4.7KOhms 250MHz
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTC143XCA-TPMSTR-ND | DTC143XCA-TP | DTC143XCA-TP |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN |