The DTC143ESA is an NPN digital transistor with built-in biasing resistors, designed for digital switching applications. It is packaged in a TO-92S case with straight leads and measures up to 1.62 mm in height, 4.10 mm in width, and 15.50 mm in length. The device has a maximum collector-emitter voltage of 50 V, a continuous collector current of 100 mA, and a power dissipation of 300 mW. The junction temperature ranges from -55°C to 150°C. The epoxy meets UL 94 V-0 flammability rating, and the part is RoHS compliant. It has a transition frequency of 250 MHz and a minimum DC current gain of 20 at 10 mA collector current.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 300mW Through Hole TO-92S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC143ESA-BP-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |