The DTC143ESA is an NPN digital transistor with built-in biasing resistors, packaged in a TO-92S case, designed for switching applications. It has a maximum collector current of 100 mA, a supply voltage rating of 50 V, and a power dissipation of 300 mW. The junction temperature ranges up to 150 °C, and the device meets UL 94 V-0 flammability standards. It is RoHS compliant and moisture sensitive level 1. The package dimensions are 1.42-1.62 mm for A, 3.90-4.10 mm for B, and 3.05-3.25 mm for C, with straight or bent lead options. It includes an input resistance of 3.29-6.11 kΩ and a transition frequency of 250 MHz.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 300mW Through Hole TO-92S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC143ESA-APTB-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |