The BRA/21CM is a single pre-biased bipolar transistor in a SOT-723 package, designed for digital switching applications requiring built-in bias resistors to eliminate external components. The device has a maximum supply voltage of 50 V, collector current of 100 mA, and power dissipation of 150 mW. Input resistance ranges from 3.29 kΩ to 6.11 kΩ, with a resistance ratio of R2/R1 between 0.8 and 1.2. It operates with an input voltage threshold of 3.0 V (on) and 0.5 V (off), and has a transition frequency of 250 MHz. The part is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1. The junction and storage temperature range is from -55°C to 150°C.
BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC143EM-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |