Micro Commercial Components Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased DTC143ECA-TP

Description
Win Source Part Number: 1139840-DTC143ECA-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V Frequency - Transition: 250 MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7 kOhms Resistor - Emitter Base (R2): 4.7 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Other Names: DTC143ECATP,DTC143EC A-TPMSDKR,DTC143ECA- TPMSCT,DTC143ECA-TPM STR Base Product Number: DTC143
Request a Quote Datasheet
Description
Win Source Part Number: 1139840-DTC143ECA-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V Frequency - Transition: 250 MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7 kOhms Resistor - Emitter Base (R2): 4.7 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Other Names: DTC143ECATP,DTC143EC A-TPMSDKR,DTC143ECA- TPMSCT,DTC143ECA-TPM STR Base Product Number: DTC143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1139840-DTC143ECA-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1139840-DTC143ECA-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1139840-DTC143ECA-TP
Win Source Part Number: 1139840-DTC143ECA-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V Frequency - Transition: 250 MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7 kOhms Resistor - Emitter Base (R2): 4.7 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Other Names: DTC143ECATP,DTC143EC A-TPMSDKR,DTC143ECA- TPMSCT,DTC143ECA-TPM STR Base Product Number: DTC143

Win Source Part Number: 1139840-DTC143ECA-TP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V
Frequency - Transition: 250 MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 4.7 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Other Names: DTC143ECATP,DTC143ECA-TPMSDKR,DTC143ECA-TPMSCT,DTC143ECA-TPMSTR
Base Product Number: DTC143

Buy Now Datasheet
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-DTC143ECA-TP
50V SOT23 Bipolar Transistor 292-DTC143ECA-TP
TRANS PREBIAS NPN 50V SOT23 Product overview: DTC143ECA-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143ECA-TP can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SOT23 Product overview: DTC143ECA-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143ECA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTC143ECA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC143ECA-TPMSDKR-ND
Single, Pre-Biased Bipolar Transistors DTC143ECA-TPMSDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC143ECA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC143ECA-TPMSTR-ND
Single, Pre-Biased Bipolar Transistors DTC143ECA-TPMSTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC143ECA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC143ECA-TPMSCT-ND
Single, Pre-Biased Bipolar Transistors DTC143ECA-TPMSCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC143ECA-TP
Bipolar Transistors - Pre-Biased DTC143ECA-TP
Bipolar Transistors - Pre-Biased PNP 4.7KOhms 250MHz

Bipolar Transistors - Pre-Biased PNP 4.7KOhms 250MHz

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC143ECA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC143ECA-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC143ECA-TP
TRANS PREBIAS NPN 50V SOT23

TRANS PREBIAS NPN 50V SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
DTC143ECA-TP
Triode/MOS Tube/Transistor >> Digital Transistors DTC143ECA-TP
30@10mA,5V 1 NPN - Pre Biased 200mW 100mA 50V 500nA SOT-23 Digital Transistors ROHS

30@10mA,5V 1 NPN - Pre Biased 200mW 100mA 50V 500nA SOT-23 Digital Transistors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 1139840-DTC143ECA-TP 292-DTC143ECA-TP DTC143ECA-TPMSDKR-ND DTC143ECA-TP DTC143ECA-TP DTC143ECA-TP
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 50V SOT23 Bipolar Transistor Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Digital Transistors
Polarity NPN PNP NPN NPN
Package Type SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
IC(max) 100 milliamps 100000 milliamps 100 milliamps
Power Gain 30 dB
Operating Frequency 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data