The DTC123JUAHE3-TP is a pre-biased digital transistor in an SOT-323 package, measuring up to 2.20 mm in length, 1.35 mm in width, and 1.10 mm in height. It is AEC-Q101 qualified, halogen-free, and RoHS compliant, with a junction temperature rating of up to 150°C and power dissipation of 200 mW. The device features an input resistance range of 1.54 to 2.86 kΩ, a resistance ratio of 17 to 26, and a transition frequency of 200 MHz. Output current capability is 100 mA with a maximum supply voltage of 50 V. Thermal resistance is 625 °C/W, and it meets UL 94 V-0 flammability rating.
BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC123JUAHE3-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |