The DTC114EUA is a single pre-biased NPN digital transistor in an SOT-323 package, measuring 2.20 mm max in length, 1.35 mm max in width, and 1.10 mm max in height. It operates with a maximum supply voltage of 50 V, output current up to 100 mA, and power dissipation of 200 mW. The device includes internal bias resistors enabling inverter circuit configuration without external components, with input resistance ranging from 7.0 to 13 kΩ and a resistance ratio of 0.8 to 1.2. It features a maximum junction temperature of 150°C, RoHS compliance, halogen-free construction, and meets UL 94 V-0 flammability rating.
TRANS PREBIAS NPN 50V SOT323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC114EUA-13P-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |