The DTC114ESA is a single NPN digital transistor with built-in bias resistors, designed to simplify inverter circuit design without external resistors. It is packaged in a TO-92S case with dimensions of 1.42-1.62 mm (A), 3.90-4.10 mm (B), and 3.05-3.25 mm (C), available in straight or bent lead configurations. The device operates with a maximum supply voltage of 50 V, output current of 100 mA, and power dissipation of 300 mW. Junction temperature ranges up to 150°C, and it meets UL 94 V-0 flammability rating. The part is RoHS compliant and has a moisture sensitivity level of 1. The series includes variants for bulk and ammo pack packaging, with the DTC114ESA-BP version supplied in bulk packing.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 300mW Through Hole TO-92S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC114ESA-BP-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |