Micro Commercial Components Corp. Single, Pre-Biased Bipolar Transistors DTC114ESA-AP

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 300mW Through Hole TO-92S
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 300mW Through Hole TO-92S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 353-DTC114ESA-APTB-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
353-DTC114ESA-APTB-ND
Single, Pre-Biased Bipolar Transistors 353-DTC114ESA-APTB-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 300mW Through Hole TO-92S

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 300mW Through Hole TO-92S

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors - 1354284-DTC114ESA-AP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
1354284-DTC114ESA-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors 1354284-DTC114ESA-AP
Win Source Part Number: 1354284-DTC114ESA-AP Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Box (TB) Product Status: Obsolete Package / Case: TO-226-3, TO-92-3 Short Body (Formed Leads) Supplier Device Package: TO-92S Base Product Number: DTC114 Mounting Type: Through Hole HTSUS: 8541.21.0075 ECCN: EAR99 Transistor Type: NPN - Pre-Biased Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 50 V Resistor - Base (R1): 10 kOhms Resistor - Emitter Base (R2): 10 kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA Frequency - Transition: 250 MHz Power - Max: 300 mW

Win Source Part Number: 1354284-DTC114ESA-AP
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Box (TB)
Product Status: Obsolete
Package / Case: TO-226-3, TO-92-3 Short Body (Formed Leads)
Supplier Device Package: TO-92S
Base Product Number: DTC114
Mounting Type: Through Hole
HTSUS: 8541.21.0075
ECCN: EAR99
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 500nA
Frequency - Transition: 250 MHz
Power - Max: 300 mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC114ESA-AP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC114ESA-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC114ESA-AP
TRANS PREBIAS NPN 50V TO92S

TRANS PREBIAS NPN 50V TO92S

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 353-DTC114ESA-APTB-ND 1354284-DTC114ESA-AP DTC114ESA-AP
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Short Body, Formed Leads TO-92; SOT3
IC(max) 100 milliamps 100 milliamps
Power Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Arrays - BC846SE6327 - 200444-BC846SE6327 - Win Source Electronics
Specs
Polarity 2 NPN (Dual); NPN
Package Type SOT3; PG-SOT363-6
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 1221255 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details