Win Source Part Number: 1376959-DTC114ECA-TP
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: DTC114
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 500nA
Frequency - Transition: 250 MHz
Power - Max: 200 mW
TRANS PREBIAS NPN 50V SOT23 Product overview: DTC114ECA-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC114ECA-TP can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23
TRANS PREBIAS NPN 200MW SOT23
TRANS PREBIAS NPN 50V SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1376959-DTC114ECA-TP | 292-DTC114ECA-TP | DTC114ECA-TPMSCT-ND | DTC114ECA-TP | DTC114ECA-TP |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors | 50V SOT23 Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN - Pre-Biased; NPN | ||
| Package Type | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100000 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |