The DTC113ZM is a pre-biased NPN digital transistor in an SOT-723 package, measuring 1.30 mm max in height, 1.30 mm max in width, and 0.90 mm max in thickness, designed for switching applications with a 50 V supply voltage and 100 mA output current. It features a power dissipation limit of 100 mW, a junction temperature range of -55°C to +150°C, and thermal resistance of 1250 °C/W. The device has a built-in input resistor ratio of R1/R2 = 8 to 12, an input voltage threshold of up to 3.0 V, and a DC current gain of at least 33 at 5 mA collector current. It is RoHS compliant, halogen-free per Green standards, meets UL 94 V-0 flammability rating, and is moisture sensitive level 1.
DIGITAL TRANSISTOR NPN,SOT-723
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC113ZM-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |