The DTA144VE is a PNP pre-biased bipolar transistor in an SOT-523 package, measuring 1.70 mm maximum length, 0.85 mm maximum width, and 1.75 mm maximum height. It has a maximum collector-emitter voltage of -50 V, maximum power dissipation of 150 mW, and operates over a junction temperature range of -55°C to +150°C. The device features integrated input resistors with a resistance ratio of R2/R1 between 0.17 and 0.26, and a typical DC current gain of 30 at -5 V collector-emitter voltage and -5 mA collector current. It is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and has a moisture sensitivity level of 1. Thermal resistance from junction to ambient is 833°C/W.
PRE-BIASED TRANSISTORS,SOT-523
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA144VE-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |