The DTA144EM is a single pre-biased bipolar transistor in an SOT-723 package, measuring 1.30 mm by 1.10 mm by 0.90 mm, designed for inverter circuits with built-in bias resistors. It has a maximum collector supply voltage of -50 V, output current of -100 mA, and power dissipation of 100 mW at 25°C. The junction temperature ranges from -55°C to 150°C, with thermal resistance of 1250°C/W. Input resistance is 32.9 to 61.1 kΩ, and DC current gain is 68 min. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Moisture sensitivity level is 1.
BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA144EM-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |