DTA143ZM-TP is a pre-biased bipolar transistor in an SOT-723 package measuring 1.30 x 1.30 x 0.90 mm, designed for digital switching applications. It features a maximum collector supply voltage of -50 V, output current of -100 mA, and power dissipation of 100 mW, with a junction temperature range of -55°C to +150°C. The device has integrated input resistance of 3.29 to 6.11 kΩ and a resistance ratio of 8 to 12, providing a DC current gain of 80 minimum at -10 mA output current. It meets UL 94 V-0 flammability rating, is RoHS compliant, halogen-free per <900 ppm Br/Cl, and has moisture sensitivity level 1. Thermal resistance is 1250 °C/W junction to ambient, and transition frequency is 250 MHz at -10 V and -5 mA. The part is supplied in tape and reel packaging of 8,000 pcs per reel.
TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA143ZM-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |