DTA143EUAHE3-TP is a pre-biased NPN digital transistor in an SOT-323 package, designed for simple inverter circuit configurations with built-in bias resistors. It has a maximum supply voltage of -50 V, output current of -100 mA, and power dissipation of 200 mW. The device operates with a junction temperature up to 150°C and storage temperature from -55°C to 150°C. It meets AEC-Q101 qualification, UL 94 V-0 flammability rating, and is RoHS compliant. Thermal resistance is 625°C/W junction to ambient. The transistor has a minimum DC current gain of 30 at -10 mA output current and features input resistance of 3.29 to 6.11 kΩ. The part is moisture sensitivity level 1 and halogen-free.
BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA143EUAHE3-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |