Micro Commercial Components Corp. Single, Pre-Biased Bipolar Transistors DTA143ECA-TP

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA143ECA-TP-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA143ECA-TP-ND
Single, Pre-Biased Bipolar Transistors DTA143ECA-TP-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-DTA143ECA-TP
50V SOT23 Bipolar Transistor 292-DTA143ECA-TP
TRANS PREBIAS PNP 50V SOT23 Product overview: DTA143ECA-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143ECA-TP can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V SOT23 Product overview: DTA143ECA-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143ECA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors - 1376962-DTA143ECA-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
1376962-DTA143ECA-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors 1376962-DTA143ECA-TP
Win Source Part Number: 1376962-DTA143ECA-TP Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors Package: Tape & Reel Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: DTA143 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP - Pre-Biased Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 50 V Resistor - Base (R1): 4.7 kOhms Resistor - Emitter Base (R2): 4.7 kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA Frequency - Transition: 250 MHz Power - Max: 200 mW

Win Source Part Number: 1376962-DTA143ECA-TP
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Package: Tape & Reel
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: DTA143
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 4.7 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 500nA
Frequency - Transition: 250 MHz
Power - Max: 200 mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA143ECA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA143ECA-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA143ECA-TP
TRANS PREBIAS PNP 50V SOT23

TRANS PREBIAS PNP 50V SOT23

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA143ECA-TP
Bipolar Transistors - Pre-Biased DTA143ECA-TP
Bipolar Transistors - Pre-Biased Sgle PNP, -100mA

Bipolar Transistors - Pre-Biased Sgle PNP, -100mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DTA143ECA-TP-ND 292-DTA143ECA-TP 1376962-DTA143ECA-TP DTA143ECA-TP DTA143ECA-TP
Product Name Single, Pre-Biased Bipolar Transistors 50V SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 100000 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 1660561 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details