The DTA124XCA is a PNP digital transistor in an SOT-23 package, measuring 3.04 mm max length, 2.64 mm max width, and 1.40 mm max height, designed for switching applications. It operates with a supply voltage up to -50 V, output current up to -100 mA, and power dissipation of 200 mW. The junction temperature range is -55°C to +150°C, with thermal resistance of 625°C/W. The device meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free per the defined limits. It has a DC current gain of 56 minimum at -5 V and -5 mA, input resistance of 15.4 to 28.6 kΩ, and a transition frequency of 200 MHz.
IC
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA124XCA-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |