Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523
Bipolar Transistors - Pre-Biased PNP 22KOhms 250MHz
TRANS PREBIAS PNP 50V SOT523
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTA124EE-TPMSTR-ND | DTA124EE-TP | DTA124EE-TP |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |