Manufacturer: Micro Commercial Co
Win Source Part Number: 08813-DL5260B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 33V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 93 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 08813-DL5260B |
| Product Name | Diodes - Zener - Single - DL5260B |
| Life Cycle Stage | Active |
| Package | MELF; Mini MELF |
| VZ | 43 volts |
| ZZT | 93 ohms |