Micro Commercial Components Corp. Discrete Semiconductor Products DL5235B-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 000705-DL5235B-TP Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -65°C ~ 175°C Package: DO-213AC, MINI-MELF, SOD-80 Manufacturer Device Package: Mini MELF Tolerance: ±5% Power - Max: 500mW Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 5 Ohm Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 000705-DL5235B-TP Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -65°C ~ 175°C Package: DO-213AC, MINI-MELF, SOD-80 Manufacturer Device Package: Mini MELF Tolerance: ±5% Power - Max: 500mW Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 5 Ohm Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 000705-DL5235B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
000705-DL5235B-TP
Discrete Semiconductor Products 000705-DL5235B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 000705-DL5235B-TP Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -65°C ~ 175°C Package: DO-213AC, MINI-MELF, SOD-80 Manufacturer Device Package: Mini MELF Tolerance: ±5% Power - Max: 500mW Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 5 Ohm Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 000705-DL5235B-TP
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -65°C ~ 175°C
Package: DO-213AC, MINI-MELF, SOD-80
Manufacturer Device Package: Mini MELF
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 5 Ohm
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 000705-DL5235B-TP
Product Name Discrete Semiconductor Products
VZ 6.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C8V2/DG,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
Zener Diodes - 1658872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details