Micro Commercial Components Corp. Single Zener Diodes DL5223B-TP

Description
Zener Diode 2.7V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet
Description
Zener Diode 2.7V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DL5223B-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DL5223B-TP-ND
Single Zener Diodes DL5223B-TP-ND
Zener Diode 2.7V 500mW ±5% Surface Mount Mini MELF

Zener Diode 2.7V 500mW ±5% Surface Mount Mini MELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 971697-DL5223B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
971697-DL5223B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 971697-DL5223B-TP
Win Source Part Number: 971697-DL5223B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 75 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.7 V Impedance (Max) (Zzt): 30 Ohms Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: Mini MELF Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Product Status: Obsolete

Win Source Part Number: 971697-DL5223B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 75 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.7 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: Mini MELF
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DL5223B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DL5223B-TP
Discrete Semiconductor Products - Diodes - Zener DL5223B-TP
DIODE ZENER 2.7V 500MW MINI MELF

DIODE ZENER 2.7V 500MW MINI MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number DL5223B-TP-ND 971697-DL5223B-TP DL5223B-TP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-213AC, MINI-MELF, SOD-80 MELF; Mini MELF
VZ 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data