Micro Commercial Components Corp. Single Zener Diodes DL4757A-TP

Description
Zener Diode 51V 1W ±5% Surface Mount MELF
Request a Quote Datasheet
Description
Zener Diode 51V 1W ±5% Surface Mount MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DL4757A-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DL4757A-TP-ND
Single Zener Diodes DL4757A-TP-ND
Zener Diode 51V 1W ±5% Surface Mount MELF

Zener Diode 51V 1W ±5% Surface Mount MELF

Buy Now Datasheet
Diodes - Zener - Single - DL4757A-TP - 1033454-DL4757A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DL4757A-TP
1033454-DL4757A-TP
Diodes - Zener - Single - DL4757A-TP 1033454-DL4757A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1033454-DL4757A-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MELF Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1033454-DL4757A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 38.8V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MELF
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DL4757A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DL4757A-TP
Discrete Semiconductor Products - Diodes - Zener DL4757A-TP
DIODE ZENER 51V 1W MELF

DIODE ZENER 51V 1W MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number DL4757A-TP-ND 1033454-DL4757A-TP DL4757A-TP
Product Name Single Zener Diodes Diodes - Zener - Single - DL4757A-TP Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Removed; Obsolete
Package MELF; MELF MELF; MELF
VZ 51 volts 51 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C4V3,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1222861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4488 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details