Zener Diode 43V 1W ±5% Surface Mount MELF
DIODE ZENER 43V 1W MELF Product overview: DL4755A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DL4755A-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1033453-DL4755A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 32.7V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MELF
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
DIODE ZENER 43V 1W MELF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DL4755A-TP-ND | 287-DL4755A-TP | 1033453-DL4755A-TP | DL4755A-TP |
| Product Name | Single Zener Diodes | 43V 1W Zener Diode | Diodes - Zener - Single - DL4755A-TP | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | Tape & Reel (TR) | MELF; MELF | MELF; MELF | |
| RoHS Compliant | RoHS | |||
| ZZT | 70 ohms | 70 ohms | 70 ohms |