Micro Commercial Components Corp. Single Zener Diodes DL4754A-TP

Description
Zener Diode 39V 1W ±5% Surface Mount MELF
Request a Quote Datasheet
Description
Zener Diode 39V 1W ±5% Surface Mount MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DL4754A-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DL4754A-TP-ND
Single Zener Diodes DL4754A-TP-ND
Zener Diode 39V 1W ±5% Surface Mount MELF

Zener Diode 39V 1W ±5% Surface Mount MELF

Buy Now Datasheet
Diodes - Zener - Single - DL4754A-TP - 1033452-DL4754A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DL4754A-TP
1033452-DL4754A-TP
Diodes - Zener - Single - DL4754A-TP 1033452-DL4754A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1033452-DL4754A-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 29.7V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MELF Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1033452-DL4754A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 29.7V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MELF
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DL4754A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
DL4754A-TP
Discrete Semiconductor Products - Diodes - Zener DL4754A-TP
DIODE ZENER 39V 1W MELF

DIODE ZENER 39V 1W MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number DL4754A-TP-ND 1033452-DL4754A-TP DL4754A-TP
Product Name Single Zener Diodes Diodes - Zener - Single - DL4754A-TP Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Removed; Obsolete
Package MELF; MELF MELF; MELF
VZ 39 volts 39 volts
Unlock Full Specs
to access all available technical data